EN
  • EN
  • DE

SLF7045-220MR90-PF

Part No SLF7045-220MR90-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190501-SLF7045-220MR90-PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF7045-220MR90-PF CAD Model

Description

The SLF7045-220MR90-PF is a shielded power inductor from TDK Corporation. This inductor is specifically designed to be used in power supply circuits where efficient energy storage and filtering are required.

Applications:

  • DC-DC converters
  • Power supplies for various electronic devices
  • LED lighting applications
  • Voltage regulators
  • Noise filtering in power lines

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Dimensions are 7.3 x 7.0 x 4.5 mm.
  • High Current Capability: Designed to handle substantial current levels.
  • Low DC Resistance (DCR): Minimizes power loss for improved efficiency.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Reduced EMI: Minimizes interference with other electronic components, ensuring stable system performance.
  • Efficient Power Conversion: Low DCR leads to less power dissipation and higher efficiency.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Stable Inductance: Provides a consistent inductance value under different operating conditions.
  • Reliable Operation: Ensures long-term reliability in demanding environments.

Technical Specifications:

Inductance: 22 μH

Tolerance: ±20%

Rated Current: 0.9 A

DC Resistance (DCR): 0.38 Ω (typical)

Self-Resonant Frequency (SRF): 25 MHz (typical)

Operating Temperature: -40°C to +125°C (including self-temperature rise)

The SLF7045 series power inductors employ a shielded structure with a metallic magnetic material, making them well-suited for power circuits where noise reduction is paramount. The combination of compact size, high current handling, and excellent EMI characteristics makes the SLF7045-220MR90-PF a versatile component for a wide range of power supply designs.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess