EN
  • EN
  • DE

EG-2101CA-161.1328M-PCHL3

Part No EG-2101CA-161.1328M-PCHL3
Manufacturer Vectron International, Inc
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vectron International, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822382-EG-2101CA-161.1328M-PCHL3
Ultra Librarian 3D Model Ultra Librarian EG-2101CA-161.1328M-PCHL3 CAD Model

Description

The EG-2101CA-161.1328M-PCHL3 is a crystal oscillator manufactured by Vectron International, Inc. This oscillator is designed to provide a stable and accurate clock signal for various electronic systems. It operates at a frequency of 161.1328 MHz and is known for its high performance and reliability.

Applications:

  • Telecommunications equipment: Used as a reference clock in base stations, routers, and switches to maintain precise timing and synchronization.
  • Networking devices: Employed in network interface cards (NICs) and other networking hardware to ensure accurate data transmission and reception.
  • Test and measurement equipment: Integrated into oscilloscopes, signal generators, and frequency counters to provide a stable and accurate time base.
  • High-speed data acquisition systems: Used in data loggers and other data acquisition devices for precise timing and sampling.
  • Avionics systems: Utilized in navigation systems, communication systems, and other critical avionics applications requiring high stability and accuracy.

Features:

  • High frequency stability: Provides a stable and accurate output frequency over a wide temperature range.
  • Low jitter: Minimizes timing variations in the output signal, ensuring reliable system performance.
  • Low phase noise: Reduces unwanted noise in the frequency domain, improving signal quality.
  • Surface mount technology (SMT): Designed for easy and efficient mounting on printed circuit boards (PCBs).
  • 3.3V operation: Operates at a standard 3.3V supply voltage, simplifying integration into various systems.

Benefits:

  • Improved system performance: Provides a stable and accurate clock signal, enhancing the overall performance of the electronic system.
  • Increased reliability: Ensures consistent and dependable operation even under harsh environmental conditions.
  • Simplified design: Easy to integrate into various systems due to its standard voltage and SMT package.
  • Reduced noise: Minimizes unwanted noise in the frequency domain, improving signal quality.

Specifications:

Typical specifications for the EG-2101CA-161.1328M-PCHL3 include a frequency stability of ±20 ppm over the operating temperature range, a jitter performance of less than 1 ps RMS, and a phase noise of -145 dBc/Hz at 10 kHz offset. It's crucial to consult the official datasheet for the precise specifications applicable to this specific model.

In conclusion, the EG-2101CA-161.1328M-PCHL3 crystal oscillator from Vectron International offers high frequency stability, low jitter, and low phase noise, making it an excellent choice for applications demanding precise and reliable clock signals.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 9.9840MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 7.3820MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 107.374182M-TBGPA0: OS
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 3.6864MHZ CMOS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess