EN
  • EN
  • DE

SLF7032T-470MR26-2PF

Part No SLF7032T-470MR26-2PF
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 712190-SLF7032T-470MR26-2PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF7032T-470MR26-2PF CAD Model

Description

The SLF7032T-470MR26-2PF is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits and other applications requiring high current and low loss. Its shielded construction minimizes electromagnetic interference (EMI).

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and other DC-DC converter topologies.
  • Power Supplies: Filtering and energy storage in power supplies for various electronic devices.
  • LED Lighting: Powering and regulating LED drivers.
  • Automotive Electronics: Filtering and energy storage in automotive power systems.
  • Industrial Equipment: Power conditioning in industrial control systems.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • High Current Capacity: Can handle significant DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power loss due to resistance.
  • Compact Size: Allows for use in space-constrained applications.
  • Operating Temperature Range: -40°C to +125°C

Benefits

  • Reduced EMI: Shielded construction minimizes noise and interference, improving system performance.
  • High Efficiency: Low DCR reduces power loss, leading to higher efficiency in power conversion.
  • Reliable Operation: High current capacity and wide operating temperature range ensure reliable performance.
  • Compact Design: Small size enables integration into space-constrained applications.
  • Stable Inductance: Maintains stable inductance over a wide range of temperatures and currents.

Additional Details

The SLF7032T-470MR26-2PF has an inductance of 47µH and a rated current of 2.6A. It is available in a 7.0 x 7.0 x 3.2 mm package. The inductor is designed to have low core loss and is suitable for high-frequency switching applications. Its robust construction ensures reliability in demanding environments. The 'MR26' likely signifies the current rating, and '2PF' might represent the packing format.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess