EN
  • EN
  • DE

SLF7028T-332MR05-PF

Part No SLF7028T-332MR05-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190491-SLF7028T-332MR05-PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF7028T-332MR05-PF CAD Model

Description

The SLF7028T-332MR05-PF is a shielded power inductor from TDK Corporation, designed for use in DC-DC converters and power supply circuits where space is a premium and high efficiency is crucial. It features a compact footprint with good current handling capabilities.

Applications

      
  • DC-DC Converters
  •   
  • Power supplies for portable devices
  •   
  • Smartphones
  •   
  • Tablets
  •   
  • Wearable devices

Features

      
  • Shielded Construction
  •   
  • Compact Size: 7.0 x 7.0 x 2.8 mm
  •   
  • Inductance: 3.3 μH
  •   
  • Tolerance: ±20%
  •   
  • Rated Current: 0.5 A
  •   
  • DC Resistance (DCR): 1.48 Ω (typical)
  •   
  • Operating Temperature Range: -40°C to +105°C (Including self-temperature rise)

Benefits

      
  • High Efficiency: Lower DC resistance helps to minimize power loss in DC-DC conversion.
  •   
  • Compact Size: Ideal for use in miniature electronic devices.
  •   
  • Shielded Construction: Significantly reduces electromagnetic interference (EMI).
  •   
  • Stable Performance: Operates reliably across a wide range of operating temperatures.
  •   
  • RoHS Compliant: Adheres to environmental regulations.

Technical Specifications

The SLF7028T-332MR05-PF utilizes a ferrite core to achieve the desired inductance value. The shielded design is a critical feature for minimizing electromagnetic interference, which is important for sensitive electronic circuits. The inductor is designed for reflow soldering. This component is shipped on tape and reel for use with automated assembly equipment. Care should be taken to avoid exceeding the rated current. Inductance is generally measured at 1 MHz.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess