EN
  • EN
  • DE

SLF12575T-7R0N5R0-PF

Part No SLF12575T-7R0N5R0-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190463-SLF12575T-7R0N5R0-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF12575T-7R0N5R0-PF CAD Model

Description

The SLF12575T-7R0N5R0-PF is a shielded power inductor manufactured by TDK Corporation. This inductor is engineered for use in power supply circuits and DC-DC converters where it provides effective energy storage and filtering capabilities. Its shielded design is critical for reducing electromagnetic interference (EMI), making it a good fit for sensitive electronic applications.

Applications

  • DC-DC converters in portable devices
  • Power supplies for consumer electronics
  • LED lighting solutions
  • Power management in industrial equipment
  • Noise filtering in power circuits

Features

  • Shielded construction to minimize EMI emissions
  • Low DC resistance (DCR) for improved efficiency
  • Compact size suitable for space-constrained applications
  • High current capacity for demanding applications
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)
  • Excellent Inductance Temperature Stability

Benefits

  • Reduces electromagnetic interference, ensuring stable operation of nearby electronic circuits.
  • Efficient power conversion minimizes power loss and extends battery life.
  • Small footprint enables use in densely populated circuit boards.
  • Provides reliable performance under a wide range of operating conditions.

Additional Details

The SLF12575T series utilizes a magnetic shield structure to achieve optimal EMI characteristics. The flat wire employed in its construction contributes to lower DC resistance and increased current capacity. The SLF12575T-7R0N5R0-PF has an inductance of 7µH.

Specifications:

  • Inductance: 7 µH
  • Tolerance: ±30%
  • DC Resistance (DCR): 5 mΩ (typical)
  • Saturation Current: 5.2A
  • Rated Current: 5A
  • Self-Resonant Frequency: 22MHz
  • Shielded: Yes
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess