EN
  • EN
  • DE

SLF10155T-6R8M4R2-TPF

Part No SLF10155T-6R8M4R2-TPF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190433-SLF10155T-6R8M4R2-TPF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF10155T-6R8M4R2-TPF CAD Model

Description

The SLF10155T-6R8M4R2-TPF is a shielded power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and other applications where efficient energy storage and filtering are required. This inductor offers a compact size while providing high inductance and current handling capabilities.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting
  • Noise filtering in electronic circuits

Features

  • Shielded construction for low EMI
  • High current capability
  • Compact size
  • Operating temperature range: -40°C to +125°C
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference
  • Efficient power conversion
  • Space saving design
  • Reliable performance over a wide temperature range

Additional Details

The SLF10155T-6R8M4R2-TPF features an inductance of 6.8 μH with a tolerance of ±20%. Its saturation current is rated at 4.2A, and its DC resistance (DCR) is typically 0.04 Ohms. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for applications where noise reduction is critical. The inductor is designed for surface mounting, facilitating automated assembly processes. Its compact dimensions (10.2mm x 10.2mm x 5.5mm) allow for efficient use of board space.

This inductor is commonly used in step-up and step-down DC-DC converters to store energy and provide stable output voltage. Its high current capability and low DCR contribute to improved power conversion efficiency, reducing heat generation and prolonging battery life in portable devices. The inductor's robust construction ensures reliable performance in demanding environments. The part is also suitable for filtering high-frequency noise in various electronic circuits.

The SLF10155T-6R8M4R2-TPF inductor's compact size, high current handling capabilities, and effective EMI shielding make it a suitable choice for a wide range of power management and filtering applications. Its compliance with RoHS standards ensures that it meets environmental regulations.

You May Also Be Interested in

Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess