EN
  • EN
  • DE

SLF10155T-4R7M5R2-TPF

Part No SLF10155T-4R7M5R2-TPF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190432-SLF10155T-4R7M5R2-TPF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF10155T-4R7M5R2-TPF CAD Model

Description

The SLF10155T-4R7M5R2-TPF is a shielded power inductor manufactured by TDK Corporation. As part of the SLF10155T series, this inductor is designed for applications demanding a compact size, moderate inductance, and robust current handling capabilities. It is particularly well-suited for use in power supplies, DC-DC converters, and various other power management circuits.

Applications

      
  • DC-DC Converters
  •   
  • Power Supplies for Portable Devices
  •   
  • LED Lighting Circuits
  •   
  • Buck and Boost Converters
  •   
  • Voltage Regulators

Features

      
  • Shielded Construction: Effectively reduces electromagnetic interference (EMI).
  •   
  • Moderate Inductance Value: 4.7µH, suitable for a wide range of power conversion needs.
  •   
  • Compact Size: 10.0 x 10.0 x 5.5 mm, facilitating integration in small devices.
  •   
  • High Current Handling: Supports a rated current of 5.2A.
  •   
  • Low DC Resistance: Minimizes power loss and maximizes efficiency.
  •   
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise).

Benefits

      
  • Reduced EMI: The shielded construction minimizes electromagnetic emissions, preventing interference with other nearby components and improving overall system stability.
  •   
  • Increased Efficiency: Low DC resistance minimizes power dissipation, leading to improved energy efficiency.
  •   
  • Space Saving: The compact size allows for integration into densely packed circuit boards.
  •   
  • Reliable Performance: Designed for robust and reliable performance even in demanding environments.
  •   
  • Stable Inductance: Offers stable inductance characteristics over a wide range of temperatures and frequencies.

Additional Details

The SLF10155T-4R7M5R2-TPF employs a ferrite core material optimized for low core losses and high saturation current. Its terminals are lead-free and RoHS compliant, adhering to environmental regulations. The inductor is designed to operate efficiently at high switching frequencies, making it suitable for modern power supply designs. It is crucial to consult the product datasheet for detailed information on saturation current, self-resonant frequency, and temperature derating curves for optimal application.

You May Also Be Interested in

Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess