EN
  • EN
  • DE

SLF10040T-4R7N7R0

Part No SLF10040T-4R7N7R0
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190416-SLF10040T-4R7N7R0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF10040T-4R7N7R0 CAD Model

Description

Overview

The SLF10040T-4R7N7R0 is a shielded power inductor manufactured by TDK Corporation. It's designed for various power management applications, including DC-DC converters, power supplies, and noise filtering circuits. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices and applications. This inductor provides a balance between compact size and good performance characteristics.

Applications

      
  • DC-DC Converters: Step-up, step-down, and buck-boost converters used to regulate voltage levels efficiently.
  •   
  • Power Supplies: Provides stable and reliable power delivery in a variety of electronic devices.
  •   
  • Portable Devices: Smartphones, tablets, wearable electronics, and other battery-powered devices requiring efficient power management.
  •   
  • Automotive Electronics: Used in automotive power systems and control units where reliability and EMI performance are crucial.
  •   
  • Industrial Equipment: Power supplies and control circuits used in various industrial applications.

Features

      
  • Shielded Construction: Minimizes electromagnetic interference (EMI) to prevent unwanted noise from affecting sensitive components.
  •   
  • Compact Size: Allows for high-density mounting on PCBs, saving valuable board space.
  •   
  • High Current Capacity: Capable of handling significant current loads without saturating the inductor.
  •   
  • Low DC Resistance (DCR): Reduces power loss, improving overall efficiency and reducing heat generation.
  •   
  • Excellent Temperature Stability: Maintains stable performance across a wide range of operating temperatures, ensuring reliability.

Benefits

      
  • Reduced EMI: The shielded design minimizes unwanted electromagnetic interference, ensuring clean and reliable operation in sensitive circuits.
  •   
  • Improved Efficiency: Low DCR minimizes power losses, leading to higher energy efficiency and reduced heat dissipation.
  •   
  • Space Savings: The compact size allows for more components to be placed on the PCB, reducing the overall size of the electronic device.
  •   
  • Stable Performance: Excellent temperature stability ensures consistent performance even in harsh operating conditions.
  •   
  • Versatile Application: Suitable for a wide range of power management applications, making it a flexible choice for different designs.

Additional Details

The SLF10040T-4R7N7R0 inductor typically utilizes a ferrite core material, providing a balance between high inductance and current handling capabilities. It is designed for surface mount technology (SMT) assembly, making it suitable for automated manufacturing processes.  It adheres to RoHS compliance, ensuring it does not contain restricted hazardous substances, aligning with environmental regulations.

Typical Specifications:

        
  • Inductance: 4.7 μH
  •     
  • Tolerance: ±30%
  •     
  • DC Resistance (DCR): (Consult datasheet for the exact value, typically in milliohms)
  •     
  • Saturation Current: 7.0 A (Isat)
  •     
  • Rated Current (Irms): Consult datasheet for specific value
  •     
  • Operating Temperature Range: (Consult the official TDK datasheet for the exact temperature range)

For precise electrical characteristics, performance curves, reliability information, and recommended operating conditions, please refer to the official TDK Corporation datasheet for the SLF10040T-4R7N7R0 inductor.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess