EN
  • EN
  • DE

RZC12W20

Part No RZC12W20
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 303544-RZC12W20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RZC12W20 CAD Model

Description

The RZC12W20 is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in various electronic devices and circuits. Common mode chokes are essential components in mitigating electromagnetic interference (EMI) and ensuring signal integrity.

Applications

  • Signal lines in electronic devices: These chokes are used to filter noise from data and power lines in devices like computers, printers, and other peripherals.
  • Power supplies: They help reduce noise generated within switching power supplies, preventing it from propagating to other parts of a system.
  • Audio equipment: Common mode chokes can improve audio quality by filtering out unwanted noise from audio signals.
  • Industrial control systems: They protect sensitive control circuitry from noise in harsh industrial environments.
  • Automotive electronics: RZC12W20 can be implemented in vehicles to filter noise from onboard electronic systems.

Features

  • Effective Common Mode Noise Suppression: Designed to attenuate unwanted common mode noise signals across a broad frequency range.
  • Compact Size: This choke offers a relatively small footprint, making it suitable for applications where board space is limited.
  • High Impedance: Offers high impedance at specific frequencies to effectively block noise.
  • Durable Construction: Built to withstand typical operating conditions and environmental factors.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring it meets environmental standards.

Benefits

  • Improved Signal Integrity: By reducing common mode noise, the RZC12W20 helps maintain the integrity of signals transmitted through cables and circuits.
  • Reduced EMI: Minimizes electromagnetic interference, preventing it from affecting nearby devices and systems.
  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by noise and voltage spikes.
  • Compliance with Regulatory Standards: Helps equipment meet regulatory requirements for EMI emissions.
  • Optimized Performance: Provides a cleaner, more stable operating environment for electronic devices.

Additional Details

Specific technical specifications such as inductance, impedance at specific frequencies, rated current, and DC resistance can be found in the official TDK RZC12W20 datasheet. The device's construction typically involves a ferrite core around which the coil windings are placed. This design allows for effective common mode noise suppression. Proper mounting and soldering techniques are crucial for ensuring optimal performance and reliability. Consult the datasheet for recommended soldering profiles and handling guidelines.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $10.8258
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess