EN
  • EN
  • DE

RX-8803LC UA

Part No RX-8803LC UA
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836181-RX-8803LC UA
Ultra Librarian 3D Model Ultra Librarian RX-8803LC UA CAD Model

Description

The RX-8803LC UA is a real-time clock (RTC) module manufactured by TDK Corporation. This compact and highly accurate RTC module is designed for a wide range of applications requiring precise timekeeping and low power consumption.

Applications:

  • Industrial Control Systems: Used for accurate time synchronization and data logging in industrial environments.
  • Metering Devices: Provides reliable time stamping for energy consumption data in smart meters and other metering equipment.
  • Consumer Electronics: Integrated into devices such as set-top boxes, DVD players, and audio equipment for time display and scheduling functions.
  • Medical Devices: Utilized in medical equipment for accurate time tracking in patient monitoring and diagnostic systems.
  • Automotive Applications: Employed in automotive electronics for clock and calendar functions.
  • IoT Devices: Provides accurate timekeeping for sensor nodes and other IoT devices requiring synchronized operation.

Features:

  • Low Power Consumption: Designed for battery-powered applications, minimizing power drain and extending battery life.
  • High Accuracy: Provides precise timekeeping with minimal drift over a wide temperature range.
  • I2C Interface: Uses a standard I2C serial interface for easy communication with microcontrollers and other digital systems.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Integrated Crystal: Features an integrated crystal oscillator for stable and accurate timekeeping.
  • Alarm Function: Includes an alarm function for generating interrupt signals at pre-set times.

Benefits:

  • Reliable Timekeeping: Ensures accurate and consistent time data, critical for many applications.
  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Easy Integration: Standard I2C interface simplifies the design and integration process.
  • Reduced Component Count: Integrated crystal reduces the need for external components, saving space and cost.
  • Precise Scheduling: Alarm function enables precise scheduling and event triggering.

Additional Details:

The RX-8803LC UA typically operates from a 3V power supply and provides calendar information including year, month, day, hour, minute, and second. It also often includes features such as automatic leap year correction. The module’s operating temperature range is usually wide, suitable for industrial applications.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess