EN
  • EN
  • DE

RLF7030T-2R2M5R4-B

Part No RLF7030T-2R2M5R4-B
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 183321-RLF7030T-2R2M5R4-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLF7030T-2R2M5R4-B CAD Model

Description

The RLF7030T-2R2M5R4-B is a shielded power inductor produced by TDK Corporation. This inductor is designed for use in DC-DC converters and power supplies where a compact size and high efficiency are critical. The 'T' in the part number often indicates tighter tolerances or specific performance characteristics compared to other RLF7030 series inductors.

Applications:

  • DC-DC Converters in portable devices
  • Power supplies for smartphones and tablets
  • Point-of-Load (POL) regulators
  • Battery-powered applications
  • Buck and boost converters

Features:

  • Shielded structure: Offers excellent EMI performance.
  • Low DC resistance (DCR): Minimizes power loss, improving efficiency.
  • High current handling: Capable of handling substantial current without saturation.
  • Compact size: Suitable for space-constrained applications.
  • T structure: Denotes a specific internal construction enhancing performance.

Benefits:

  • High Efficiency: Low DCR minimizes power loss and improves overall system efficiency.
  • Reduced EMI: The shielded design minimizes electromagnetic interference, ensuring stable operation in sensitive circuits.
  • Compact Design: The small footprint enables use in miniaturized devices and high-density circuit boards.
  • Reliable Performance: Designed to handle high currents and provide stable inductance.
  • Optimal for Portable Devices: Excellent size-to-performance ratio makes it suitable for portable electronics.

Additional Details:

The RLF7030T-2R2M5R4-B features an inductance of 2.2µH. The 'M' signifies an inductance tolerance of ±20%. The datasheet provides information about saturation current (Isat) and rated current (Irms). These values are crucial for selecting the inductor for a specific application, as they indicate the current levels at which the inductance starts to drop significantly and the maximum current the inductor can handle continuously without overheating. The operating temperature range typically extends from -40°C to +125°C. The core material used is typically a ferrite compound, optimized for power applications. The self-resonant frequency (SRF) is a relevant parameter, especially for high-frequency applications; it represents the frequency at which the inductor transitions from inductive to capacitive behavior.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8489 $59.4230
170+ $0.6965 $118.4050
260+ $0.6745 $175.3700
355+ $0.6537 $232.0635
460+ $0.6318 $290.6280
615+ $0.5660 $348.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess