EN
  • EN
  • DE

PS1740P02

Part No PS1740P02
Manufacturer TDK Corporation
Catalog Alarms, Buzzers, and Sirens
Description AUDIO PIEZO TRANSDUCER 30V TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Packaging Tape & Box (TB)
Part Status Obsolete (End Of Life)
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage - Rated 3V
Voltage Range 30V (Maximum)
Frequency 4kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 75dB at 3V, 10cm
Port Location Top
Temperature Range - Operating -10°C ~ 70°C
Mounting Style Through Hole
Termination PC Pins
Dimension 0.669" Dia (17.00mm)
Height - Seated (Maximum) 7.80mm
Manufacturer Pack Quantity 240
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803814-PS1740P02
Ultra Librarian 3D Model Ultra Librarian PS1740P02 CAD Model

Description

The TDK Corporation PS1740P02 is a piezo transducer that can be used in a variety of electronic devices.

  • Voltage: 3V
  • Frequency: 4kHz
  • Mounting: Through Hole
  • Diameter: 0.669" Dia (17.00mm)
  • Sound Pressure Level (SPL): 75dB @ 3V, 10cm
  • Temperature Range: -10°C to 70°C
  • Popularity: Medium
  • Supply/Demand Status: Balanced
  • Packaging: Tape and Box
  • Status: Obsolete

You May Also Be Interested in

PUI Audio, Inc.
BUZZER MAGNETIC 3V 12MM TH
Lowest to $0.7445
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Same Sky
Need more? Email Us
CUI Inc.
BUZZER MAGNETIC 3.5V 12.00MM TH
Lowest to $1.0041
PUI Audio, Inc.
BUZZER MAGNETIC 5V 11X14.2MM SMD
Lowest to $5.4545
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER PIEZO 32MM FLANGE
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER MAGNETIC 44.45MM TH
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3061 $58.1590
460+ $0.2518 $115.8280
715+ $0.2437 $174.2455
985+ $0.2356 $232.0660
1,270+ $0.2275 $288.9250
1,695+ $0.2044 $346.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess