EN
  • EN
  • DE

PLF10140T-4R7N4R2

Part No PLF10140T-4R7N4R2
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 277393-PLF10140T-4R7N4R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLF10140T-4R7N4R2 CAD Model

Description

The PLF10140T-4R7N4R2 is a wound inductor from TDK's PLF series. These inductors are known for their compact size and robust performance, making them well-suited for various power supply applications and other circuits where inductance is required.

Applications:

  • DC-DC Converters: Commonly used in buck, boost, and buck-boost DC-DC converters for efficient energy storage and voltage regulation.
  • Power Supplies for Portable Devices: Ideal for use in smartphones, tablets, laptops, and other battery-powered devices where space is limited.
  • Noise Filtering: Used as a filter to suppress unwanted noise and electromagnetic interference (EMI) in electronic circuits.
  • Power Chokes: Employed in power supplies to filter out high-frequency noise and ripple.
  • Wireless Power Transfer Systems: Can be utilized in the resonant tank circuits of wireless charging systems.

Features:

  • Compact Size: Its 10.0 x 10.0 mm footprint enables it to be used in applications where space is a concern.
  • High Current Capability: Can handle relatively large currents without significant saturation effects.
  • Magnetically Shielded: The shielded construction reduces EMI emissions and enhances the possibility of high-density mounting.
  • Low DC Resistance (DCR): Reduces power loss, leading to improved energy efficiency.
  • Excellent Inductance Stability: Maintains a stable inductance value over a wide temperature and frequency range.
  • High Reliability: Offers robust performance and longevity in various operating conditions.

Benefits:

  • Improved Efficiency: Lower DCR leads to reduced power dissipation, improving the efficiency of power supplies.
  • Reduced EMI: The shielded design minimizes electromagnetic interference with surrounding circuits.
  • Space Saving: Its small size makes it an ideal choice for applications with limited space.
  • Stable Performance: The inductance stability ensures consistent performance over a broad range of operating conditions.
  • Reliable Operation: Designed for long-term reliability, even in demanding applications.

Additional Details:

The PLF10140T-4R7N4R2 has an inductance value of 4.7 μH. The tolerance of the inductance value is indicated by the 'N', although the exact tolerance percentage requires looking at the TDK datasheet, typical tolerances would be +/- 20% or +/- 10%. The '4R2' likely corresponds to a specific resistance value. This inductor utilizes a ferrite core material. It is designed for surface mount technology (SMT) assembly, facilitating automated manufacturing. The inductor is typically rated for operation across a temperature range of -40°C to +125°C. It is compliant with RoHS standards, ensuring it is free of hazardous substances. Always refer to the official TDK datasheet for precise electrical characteristics, saturation current ratings, and recommended usage guidelines.

You May Also Be Interested in

NEC
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $58.7549
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess