EN
  • EN
  • DE

PLF10140T-101MR90

Part No PLF10140T-101MR90
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 277391-PLF10140T-101MR90
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLF10140T-101MR90 CAD Model

Description

The PLF10140T-101MR90 is a wound inductor from TDK, belonging to the PLF series. These inductors are characterized by their small size and high performance, making them suitable for a variety of power supply circuits and other applications requiring inductance.

Applications:

  • DC-DC converters: Used in step-up, step-down, and inverting DC-DC converters to store energy and regulate voltage.
  • Power supply circuits for portable devices: Ideal for smartphones, tablets, and other battery-powered devices due to their compact size and efficiency.
  • Noise filters: Used as a filter to suppress unwanted noise and EMI in electronic circuits.
  • Power chokes: Used in power supplies to filter out high-frequency noise.
  • Wireless Charging Systems: Used in the resonant tank circuit for power transfer.

Features:

  • Small Size: Compact dimensions (10.0 x 10.0 mm footprint) for space-constrained applications.
  • High Current Capacity: Handles relatively high currents without significant saturation.
  • Magnetically Shielded Construction: Reduces EMI and allows for high-density mounting.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Excellent Inductance Stability: Maintains stable inductance values over a wide range of temperatures and frequencies.
  • High Reliability: Robust design for demanding applications.

Benefits:

  • Improved Efficiency: Low DCR reduces power loss, leading to improved efficiency in DC-DC converters and power supplies.
  • Reduced EMI: Magnetically shielded construction minimizes electromagnetic interference, ensuring stable operation of nearby circuits.
  • Space Saving: Small size allows for compact designs, ideal for portable devices and other space-constrained applications.
  • Stable Performance: Excellent inductance stability ensures consistent performance over a wide range of operating conditions.
  • High Reliability: Robust design provides long-term reliability in demanding applications.

Additional Details:

The PLF10140T-101MR90 features an inductance value of 100 μH. The 'M' in the part number indicates a tolerance of ±20%. The 'R90' likely corresponds to a specific resistance value. This inductor is constructed with a ferrite core and is designed for surface mount technology (SMT) assembly. The operating temperature range is typically -40°C to +125°C. It meets RoHS compliance, indicating it is free from hazardous substances. The saturation current is a crucial parameter to consider for each specific application, this specifies the current level at which the inductance starts to drop significantly (typically 20-30% drop). Please refer to the TDK datasheet for detailed electrical characteristics and recommended operating conditions.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
NIKO-SEM
Need more? Email Us
NPC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $47.5828

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess