EN
  • EN
  • DE

NLV32T-022J-EF

Part No NLV32T-022J-EF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 22NH 450MA 200 MOHM / Inductors (Coils)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Packaging Reel
Type Wirewound
Material - Core Ferrite
Inductance 22nH
Tolerance ±5%
Current Rating (Amps) 450mA
Shielding Unshielded
DC Resistance (DCR) 200mOhm Max
Q at Freq 23 at 100MHz
Frequency - Self Resonant 1.7GHz
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 100MHz
Mounting Style SMD
Manufacturer Package 1210 (3225 Metric)
Supplier Device Package 1210
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.094" (2.40mm)
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806778-NLV32T-022J-EF
Ultra Librarian 3D Model Ultra Librarian NLV32T-022J-EF CAD Model

Description

The TDK Corporation 806778-NLV32T-022J-EF is a wirewound inductor from TDK Corporation.

  • Inductance: 22nH
  • Tolerance: ±5%
  • Core Material: Ferrite
  • Shielding: Unshielded
  • Frequency - Self-Resonant: 1.7GHz
  • DC Resistance (DCR): 200mOhm Max
  • Mounting: SMD
  • Package: 1210 (3225 metric)
  • Height Seated (Maximum): 0.094" (2.40mm)
  • Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
  • Supplier Device Package: 1210
  • Temperature Range - Operating: -40°C ~ 105°C
  • Current Rating (Amps): 450mA
  • Inductance Frequency - Test: 100MHz
  • Popularity: Medium
  • Supply and Demand: In Balance
  • Manufacturer Pack Quantity: 2,000
  • MSL Level: 1 (Unlimited)
  • Q @ Freq: 23 @ 100MHz

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess