The NLC453232T-121k is a wound ferrite inductor manufactured by TDK Corporation. It's designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering.
Applications
- Power supply circuits
- DC-DC converters
- EMI filtering
- Noise suppression
- RF signal processing
Features
- High impedance
- Excellent current handling capability
- Small size
- Low DC resistance
- Magnetically shielded construction
Benefits
- Effective noise suppression
- Efficient energy storage
- Compact design
- Reduced power loss
- Minimized electromagnetic interference
Additional Details
The NLC453232T-121k is a ferrite inductor encapsulated in a 4.5 x 3.2 x 3.2 mm package. It offers high impedance characteristics, which are beneficial for suppressing noise and filtering unwanted signals in electronic circuits. The inductor's high current handling capability ensures it can reliably manage substantial current loads without saturation. The low DC resistance minimizes power losses, improving the efficiency of the power supply circuit. Its magnetically shielded construction reduces electromagnetic interference (EMI), preventing unwanted signals from radiating into other components or circuits. The primary function of the inductor is to store energy in its magnetic field, releasing it when the current decreases. This property is essential in switching power supplies to maintain a stable output voltage. The NLC453232T-121k is commonly used for EMI filtering in DC power lines, helping to meet regulatory requirements for electromagnetic compatibility. Its compact size makes it suitable for portable devices and space-constrained applications. The device’s performance, reliability, and compact form factor make it a key component in modern electronic devices that require efficient power management and noise suppression.