EN
  • EN
  • DE

NL565050T-332J

Part No NL565050T-332J
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case 5650L
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 719790-NL565050T-332J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL565050T-332J CAD Model

Description

The NL565050T-332J is a high-frequency wound inductor manufactured by TDK Corporation. It is designed for various applications requiring compact size, high inductance, and excellent current handling capabilities. This inductor is characterized by its low DC resistance and high self-resonant frequency.

Applications:

  • Power supplies
  • DC-DC converters
  • RF circuits
  • Noise filtering
  • Signal processing

Features:

  • High inductance: Provides a significant inductance value for effective filtering and energy storage.
  • Compact size: Allows for use in space-constrained applications.
  • Low DC resistance: Minimizes power losses and improves efficiency.
  • High self-resonant frequency: Extends the usable frequency range of the inductor.
  • Wound construction: Offers superior performance compared to other inductor types.
  • Excellent current handling: Withstands high current levels without saturation.

Benefits:

  • Improved power supply efficiency: Low DC resistance reduces power losses and improves overall efficiency.
  • Reduced circuit size: Compact size allows for miniaturization of electronic devices.
  • Enhanced signal integrity: High self-resonant frequency ensures accurate signal processing.
  • Reliable performance: Robust construction ensures stable operation under various conditions.
  • Effective noise filtering: High inductance provides effective noise suppression.

Additional Details:

The NL565050T-332J is typically available in a surface-mount package for easy board assembly. The inductor is constructed using high-quality materials to ensure long-term reliability and performance. The datasheet provides detailed information regarding inductance value, DC resistance, self-resonant frequency, and current rating.

Proper selection of the inductor is crucial for optimal performance. Factors to consider include inductance value, current rating, and operating frequency. The inductor is also RoHS compliant, meeting environmental standards.

You May Also Be Interested in

Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess