The NL453232T-150J is a wire-wound inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits and other applications requiring inductance for filtering, energy storage, or impedance matching.
Applications
- DC-DC converters
- Power supply filtering
- EMI suppression
- RF circuits
- Noise filtering
Features
- High current capability
- Low DC resistance
- Shielded construction
- Compact size
- RoHS compliant
Benefits
- Efficient energy storage and transfer
- Reduced power losses
- Minimized electromagnetic interference (EMI)
- High density mounting
- Environmentally friendly
Additional Details
The NL453232T-150J has an inductance value of 15 μH (microhenries) with a tolerance of ±5%. It comes in a 4.5 x 3.2 x 3.2 mm package. The shielded construction minimizes electromagnetic interference, which is crucial in sensitive electronic circuits. The low DC resistance ensures efficient power transfer with minimal losses. The high current capability allows it to handle significant current loads without saturation. The datasheet provides detailed specifications on inductance, DC resistance, saturation current, and self-resonant frequency (SRF). This inductor is designed for surface mount technology, reducing manufacturing costs and board space.