EN
  • EN
  • DE

NL252018T-033K

Part No NL252018T-033K
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082372-NL252018T-033K
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL252018T-033K CAD Model

Description

The NL252018T-033K is a wire-wound chip inductor manufactured by TDK Corporation. It is engineered for applications requiring a specific inductance, such as filtering, impedance matching, and resonance in electronic circuits. Its small size and surface-mount configuration make it well-suited for compact electronic devices where space is a premium.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching and filtering.
  • Wireless Communication Devices: Integrated into Bluetooth modules, Wi-Fi modules, and other wireless systems.
  • Tablets and Laptops: Employed in power management and signal processing circuits.
  • GPS Devices: Used for filtering and impedance matching in GPS receivers.
  • RF Identification (RFID) Systems: Utilized in RFID readers and tags.

Features

  • Wire-Wound Construction: Offers a high Q-factor and stable inductance.
  • Small Size: Compact dimensions allow for high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Excellent Temperature Stability: Provides consistent performance over a broad temperature range.

Benefits

  • Improved Signal Quality: Provides effective filtering and impedance matching for RF signals.
  • Compact Design: Small size allows for use in miniaturized electronic devices.
  • Reliable Performance: Stable inductance and high Q-factor ensure consistent operation.
  • Automated Assembly: SMT design facilitates efficient and cost-effective manufacturing.
  • Versatile Applications: Suitable for a wide range of electronic circuits and applications.

Additional Details

The NL252018T-033K has an inductance value of 0.033 μH, or 33 nH. The 'K' in the part number indicates a tolerance of ±10%. The inductor is designed for reflow soldering onto PCBs. Its wire-wound construction helps achieve a high Q-factor, which is crucial for minimizing losses in high-frequency circuits. The self-resonant frequency (SRF) is typically in the MHz range, making it appropriate for various wireless communication applications. The component is RoHS compliant, ensuring it meets environmental standards. The DC resistance and rated current are specific to the NL series and should be verified against the manufacturer's datasheet to ensure proper operation within the intended circuit parameters.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess