EN
  • EN
  • DE

MLZ1005M2R2WT00

Part No MLZ1005M2R2WT00
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 754965-MLZ1005M2R2WT00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLZ1005M2R2WT00 CAD Model

Description

The MLZ1005M2R2WT00 is a multilayer chip inductor manufactured by TDK Corporation. It is specifically designed for use in high-frequency circuits, offering a small size and excellent performance characteristics. This inductor is commonly employed in impedance matching, filtering, and other RF applications in wireless communication devices.

Applications

      
  • Mobile phones
  •   
  • Bluetooth modules
  •   
  • Wireless LAN devices
  •   
  • RF filters
  •   
  • Impedance matching circuits

Features

      
  • Small size: 1005 (EIA 0402) package, ideal for compact designs.
  •   
  • High Q value: Provides low loss and efficient performance in high-frequency circuits.
  •   
  • Tight inductance tolerance: Ensures consistent performance across different units.
  •   
  • Excellent temperature stability: Maintains stable inductance value over a wide temperature range.
  •   
  • RoHS compliant: Environmentally friendly and complies with RoHS regulations.

Benefits

      
  • Reduced PCB space: Small size allows for high-density mounting.
  •   
  • Improved signal quality: High Q value minimizes signal loss.
  •   
  • Reliable performance: Tight tolerance and excellent temperature stability.
  •   
  • Cost-effective solution: Provides good performance at a reasonable cost.
  •   
  • Environmentally friendly: RoHS compliant.

Technical Specifications

The MLZ1005M2R2WT00 has an inductance of 2.2nH. The component uses a multilayer structure. The operating temperature range typically spans from -55°C to +125°C. The self-resonant frequency is a key parameter and is generally high for this type of inductor. This part is also designed to be used in reflow soldering processes and can be handled with standard pick and place equipment.

Datasheets from TDK provide comprehensive details on soldering profiles, storage conditions and electrical characteristics. Correct PCB layout techniques including proper grounding are important for optimal performance. The MLZ series is a popular option for RF designers looking for small, high-performing inductors.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0413 $50.1795
2,950+ $0.0339 $100.0050
4,560+ $0.0329 $150.0240
6,290+ $0.0318 $200.0220
8,120+ $0.0308 $250.0960
10,870+ $0.0276 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess