EN
  • EN
  • DE

MLR1608MR10J

Part No MLR1608MR10J
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 233131-MLR1608MR10J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLR1608MR10J CAD Model

Description

It has a balanced supply and demand status.

  • Type: This wirewound inductor is designed with ferrite material and has a current rating of 510mA.
  • Inductance: 47μH
  • Tolerance: ±20%
  • DC Resistance: 1.05 Ohm max
  • Operating Temperature: -40°C to 105°C
  • Product: The TLA-6TZ07C-T is a low-popularity pulse transformer designed by TDK Corporation.
  • Bead Filter: The MPZ1005S121HT000 is a ferrite bead and chip filter that has a maximum current rating of 2A and a DC resistance of 55mOhm.
  • Temperature Range: -55°C to 125°C
  • Compliance: ROHS3 compliant.
  • Status: It is a shortage electronic component.
  • Supply and Demand: It has a limited supply and demand status and is designed with ferrite material.
  • Current Rating: It has a current rating of 1.05A and an inductance of 100μH.
  • Tolerance: It has a tolerance of ±20% and an operating temperature range of -55°C to 150°C.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Renesas Electronics America
Lowest to $2.4359
Mitsubishi
Need more? Email Us
Mitsubishi
Need more? Email Us
Mitsubishi
Need more? Email Us
Renesas Electronics America
Lowest to $0.3881
Mitsubishi
SINGLE TIMER
Need more? Email Us
Mitsubishi
Lowest to $1.7579
Renesas Electronics America
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess