EN
  • EN
  • DE

MLG0402Q6N2H

Part No MLG0402Q6N2H
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+/Rohs
Reference case 20K pcs/Per Reel
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 754922-MLG0402Q6N2H
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MLG0402Q6N2H CAD Model

Description

The TDK MLG0402Q6N2H is a high-frequency multilayer ceramic inductor. It is designed for impedance matching, resonance circuits, and other high-frequency applications in compact electronic devices. The component is known for its small size, high Q-factor, and excellent self-resonant frequency, making it suitable for various wireless and RF applications.

Applications:

  • RF Impedance Matching.
  • Resonance Circuits.
  • High-Frequency Filters.
  • Mobile Phones.
  • Wireless LAN (WLAN) devices.
  • Bluetooth modules.
  • GPS devices.

Features:

  • Extremely small size (0402: 0.4 x 0.2 mm).
  • High Q-factor for efficient performance.
  • High self-resonant frequency (SRF).
  • Excellent temperature stability.
  • Multilayer ceramic construction.
  • RoHS compliant.

Benefits:

  • Ideal for miniaturized electronic devices.
  • Enhances circuit performance at high frequencies.
  • Minimizes signal loss and distortion.
  • Ensures stable operation across a wide temperature range.
  • Facilitates efficient impedance matching.

Additional Details:

The MLG0402Q6N2H has an inductance value of 6.2 nH. Its high self-resonant frequency allows it to operate effectively in high-frequency circuits. The multilayer ceramic construction ensures consistent and reliable performance. This inductor is designed for surface mount technology (SMT) and can be easily integrated into automated assembly processes. The component is widely used in matching networks for antennas, RF amplifiers, and other high-frequency components.

Due to its small size and robust performance, the MLG0402Q6N2H is a preferred choice for designers of compact wireless devices. The TDK MLG series offers a wide range of inductance values to meet diverse application needs. The inductor is designed to minimize insertion loss and maximize signal transmission efficiency.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess