EN
  • EN
  • DE

MHQ0603W2N7BT000

Part No MHQ0603W2N7BT000
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963391-MHQ0603W2N7BT000
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHQ0603W2N7BT000 CAD Model

Description

The MHQ0603W2N7BT000 is a multilayer ceramic inductor manufactured by TDK Corporation. This inductor is designed for high-frequency applications and features a compact 0603 case size. It provides inductance for filtering, impedance matching, and resonance circuits in a variety of electronic devices.

Applications

  • RF circuits in mobile phones and wireless communication devices.
  • Impedance matching circuits for antennas.
  • Filtering circuits for noise reduction.
  • Resonance circuits for tuning and oscillation.
  • Power supply circuits for DC-DC conversion.

Features

  • Small 0603 Case Size: Compact footprint for high-density circuit board layouts.
  • Multilayer Ceramic Construction: Provides high self-resonant frequency (SRF) and good Q-factor.
  • Inductance Value: 2.7 nH (check datasheet to confirm).
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without significant performance degradation.
  • Tight Tolerance: Provides accurate and consistent inductance values.

Benefits

  • Space-Saving Design: Compact size allows for integration into small and densely populated circuit boards.
  • Improved Circuit Performance: High SRF and Q-factor ensure optimal performance in high-frequency applications.
  • Accurate Inductance: Tight tolerance ensures consistent and predictable circuit behavior.
  • Reliable Operation: Robust construction ensures dependable performance over a wide range of operating conditions.

Additional Details

The MHQ0603W2N7BT000 is typically used in applications where space is a premium. The multilayer ceramic construction allows for high inductance values in a small package. The Q-factor is a measure of the inductor's efficiency, with higher values indicating lower losses. The SRF is the frequency at which the inductor's impedance becomes purely resistive; operating above the SRF can lead to unpredictable circuit behavior. The inductor is designed for surface mount soldering and can be easily integrated into automated assembly processes. The specific electrical characteristics (e.g., inductance tolerance, Q-factor, SRF, DC resistance, rated current) should be verified in the product datasheet. Careful consideration should be given to the operating frequency, current, and temperature when selecting an inductor for a particular application.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,271 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess