EN
  • EN
  • DE

LTF3020T-3R3N-D

Part No LTF3020T-3R3N-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 3.3UH 1.33A 110 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 3.3μH
Tolerance ±30%
Current Rating 1.33A
Current - Saturation 990mA
DC Resistance (DCR) 110 mOhm Max
Ratings AEC-Q200
Temperature Range - Operating -40°C to 150°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 1064266-LTF3020T-3R3N-D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTF3020T-3R3N-D CAD Model

Description

The TDK Corporation LTF3020T-3R3N-D is a wirewound inductor with an inductance of 3.3μH and a current rating of 1.33A.

  • Inductance: 3.3μH
  • Current Rating: 1.33A
  • Height: 0.079" (2.00mm)
  • Mounting: SMD (SMT)
  • Tolerance: ±30%
  • Rating: AEC-Q200
  • Core Material: Ferrite
  • DC Resistance (DCR): 110 mOhm Max
  • Current Saturation: 990mA
  • Operating Temperature: -40°C to 150°C
  • Category: Inductors, Coils, Chokes
  • Status: Active
  • Supply and Demand: Balanced

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess