EN
  • EN
  • DE

IFL12-050NB300X200

Part No IFL12-050NB300X200
Manufacturer TDK Corporation
Catalog RFI and EMI - Shielding and Absorbing Materials
Description RF ABSORBING SHEET IFL FLEXIELD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Status Active
Type Shielding Sheet
Shape Rectangular
Length 328.084" (100.00m)
Width 11.811" (300.00mm)
Thickness - Overall 0.002" (0.05mm)
Temperature Range - Operating -40°C to 85°C
Adhesive Non-Conductive, Single Sided
Win Source Part Number 205113-IFL12-050NB300X200
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IFL12-050NB300X200 CAD Model

Description

The TDK Corporation IFL12-050NB300X200 is a shielding sheet.

  • Length: 328.084" (100.00m)
  • Width: 11.811" (300.00mm)
  • Adhesive: Non-conductive, single-sided
  • Overall Thickness: 0.002" (0.05mm)
  • Category: RF/IF and RFID
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

3M
RF SHIELD SHEET 24.016"X18.11"
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
EPCOS (TDK)
RF EMI FERRITE SHEET X X 0.008" (0.20mm)
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird Technologies, Inc.
RFLS,26,0
Need more? Email Us
Laird Technologies, Inc.
RF EMI SHIELDING SHEET 20\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RFLS,26,1.000
Lowest to $0.4588

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5927 $67.9635
11+ $11.1531 $122.6841
17+ $10.8045 $183.6765
23+ $10.4559 $240.4857
29+ $10.1074 $293.1146
39+ $9.0618 $353.4102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess