EN
  • EN
  • DE

IFF08-100ND300X200

Part No IFF08-100ND300X200
Manufacturer TDK Corporation
Catalog RFI and EMI - Shielding and Absorbing Materials
Description EMI ABSORBER 300 X 200MM SHEET / RF EMI Shielding Sheet series Non-Conductive, Single Sided 7.874" (200.00mm) X 11.811" (300.00mm) X 0.004" (0.10mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials
Mfr TDK Corporation
Series IFF
Package Bulk
Type Shielding Sheet
Shape Sheet
Length 11.811" (300.00mm)
Width 7.874" (200.00mm)
Thickness - Overall 0.004" (0.10mm)
Temperature Range - Operating -40°C ~ 125°C
Adhesive Non-Conductive, Single Sided
MSL Level Not Applicable
ECCN EAR99
HTSUS 4008.19.8000
Other Names 445-180353
Standard Package 50
Win Source Part Number 1193013-IFF08-100ND300X200
Ultra Librarian 3D Model Ultra Librarian IFF08-100ND300X200 CAD Model

Description

The IFF08-100ND300X200 is a shielding sheet designed for RF/IF and RFID applications.

  • Packaging: Bulk
  • Length: 11.811 inches (300.00mm)
  • Width: 7.874 inches (200.00mm)
  • Type: Non-Conductive, Single Sided Adhesive
  • Thickness: 0.004 inches (0.10mm)
  • Operating Temperature: -40°C to 125°C
  • ECCN: EAR99

You May Also Be Interested in

Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
3M
RF SHIELD SHEET 24.016"X18.11"
Need more? Email Us
EPCOS (TDK)
RF EMI FERRITE SHEET Self-Adhesive X X 0.008" (0.20mm)
Need more? Email Us
Laird Technologies, Inc.
RFLS,26,0
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess