EN
  • EN
  • DE

HHM17139B2

Part No HHM17139B2
Manufacturer TDK Corporation
Catalog Balun
Description BALUN 2.4GHZ-2.6GHZ 50/50 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel
Frequency Range 2.4GHz ~ 2.6GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference 178°
Insertion Loss (Maximum) 0.4dB
Manufacturer Package 0603 (1608 Metric), 6 PC Pad
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 753487-HHM17139B2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HHM17139B2 CAD Model

Description

The TDK HHM17139B2 is a common mode filter designed to suppress common mode noise in high-speed differential signal lines. It provides excellent noise suppression without significantly affecting the signal integrity. This component is ideal for applications requiring clean signal transmission in noisy environments.

Applications:

  • USB 2.0 and USB 3.0 data lines.
  • HDMI interfaces.
  • LVDS (Low-Voltage Differential Signaling) interfaces.
  • DisplayPort interfaces.
  • Audio lines.
  • General differential signal lines requiring noise suppression.

Features:

  • Compact size.
  • High common mode impedance.
  • Low differential mode impedance.
  • Excellent common mode noise suppression.
  • Surface mount device (SMD).
  • RoHS compliant.

Benefits:

  • Improved signal integrity in noisy environments.
  • Reduced electromagnetic interference (EMI).
  • Minimized signal distortion.
  • Easy to implement in existing designs.
  • Enhanced system reliability.

Additional Details:

The HHM17139B2 features a common mode impedance of typically 90 ohms at 100 MHz. The differential mode impedance is designed to be close to the characteristic impedance of the signal lines, minimizing signal reflections. It is available in a small surface mount package, making it easy to integrate into compact electronic devices. The operating temperature range is typically -40°C to +85°C. This common mode filter is crucial in ensuring compliance with electromagnetic compatibility (EMC) standards.

Proper application of the HHM17139B2 requires careful consideration of the signal frequencies and impedance requirements of the circuit. TDK provides detailed application notes and simulation models to assist designers in optimizing the performance of this component.

You May Also Be Interested in

TDK Corporation
XFRMR BALUN RF DVB-H SMD
Lowest to $0.1482
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.0769
Anaren
BALUN 3.1GHZ-5GHZ 50/100 0603 / Ultra Small Low Profile 0603 Balun 50 to 100 Balanced
Lowest to $1.1916
Johanson Technology Inc.
AT86RF232 AT86RF233 ATMEGA256
Lowest to $0.8732
Anaren
Ultra Low Profile 0404 Balun
Lowest to $0.3908
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553
Pulse
BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD
Lowest to $1.7643
Mini-Circuits
Lowest to $14.0734
TDK Corporation
WOUND CHIP BALUN
Lowest to $0.4888

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3260 $50.5300
375+ $0.2675 $100.3125
580+ $0.2592 $150.3360
800+ $0.2508 $200.6400
1,035+ $0.2424 $250.8840
1,380+ $0.2174 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess