The GLCR1608T1R0M-HC is a wire wound inductor manufactured by TDK Corporation. This inductor is designed for use in high-frequency circuits and power supply applications. TDK is a well-known manufacturer of electronic components, recognized for producing high-quality and reliable products.
Applications
- Mobile communication devices
- Wireless communication systems
- Power amplifiers
- RF transceivers
- High-frequency circuits
Features
- Small size: 1.6mm x 0.8mm footprint
- High Q value
- Tight inductance tolerance
- Excellent self-resonant frequency
- RoHS compliant
Benefits
- Enables miniaturization of electronic devices
- Provides stable and reliable performance in high-frequency applications
- Reduces power loss and improves efficiency
- Offers design flexibility with a wide range of inductance values
- Environmentally friendly due to RoHS compliance
Technical Specifications
The GLCR1608T1R0M-HC has an inductance value of 1.0 μH. Its rated current is approximately 350mA, and it has a DC resistance of about 0.4 Ohms. The operating temperature range is typically -40°C to +85°C. The component is designed for surface mount technology (SMT) assembly. It boasts a high self-resonant frequency, making it suitable for high-frequency applications where signal integrity is critical. The materials used in its construction are chosen to minimize core losses and maximize efficiency.
This inductor is commonly used in impedance matching circuits, filtering, and RF tuning circuits within various electronic devices. Its compact size and performance characteristics make it ideal for space-constrained applications, especially in portable devices. The high Q value ensures minimal signal loss, while the tight tolerance in inductance values guarantees consistent performance across different units.