EN
  • EN
  • DE

CXA-L0505-NJL

Part No CXA-L0505-NJL
Manufacturer TDK Corporation
Catalog Ballasts, Inverters
Description INVERTER 5V-INPUT 1500V-OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306681-CXA-L0505-NJL
Category Optoelectronics Ballasts, Inverters
Manufacturer TDK Corporation
Packaging Bulk
Part Status Obsolete
Voltage - Input 5V
Output 1500V
Type CCFL and UV Lamps
Size / Dimension 3.17" L x 0.81" W x 0.31" H (80.5mm x 20.5mm x 8mm)
Mounting Type Chassis Mount
Function Non-Dimming Inverter
Ultra Librarian 3D Model Ultra Librarian CXA-L0505-NJL CAD Model

Description

  • 1 output
  • UL60950 approved 
  • Applicable panel size*: 3 to 15 inches
  • In the high-voltage generator(a terminal and a pattern), an anti-dust measure by silicone application is taken. (Notice)Applicable panel size becomes a standard.

You May Also Be Interested in

TDK Corporation
INVERTER 5V-INPUT 1500V-OUTPUT
Need more? Email Us
JKL Components Corp.
INVERTER 1000V FOR CCFL UV LAMP
Need more? Email Us
TDK Corporation
INVERTER 12V-INPUT 2000V-OUTPUT
Need more? Email Us
JKL Components Corp.
INVERTER 1000V FOR CCFL LAMP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess