EN
  • EN
  • DE

CU452A1F-897.5-1TE2

Part No CU452A1F-897.5-1TE2
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1053695-CU452A1F-897.5-1TE2
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CU452A1F-897.5-1TE2 CAD Model

Description

The CU452A1F-897.5-1TE2 is a surface acoustic wave (SAW) filter manufactured by TDK Corporation. SAW filters are used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. They are commonly employed in communication systems to filter unwanted signals and improve signal quality. This particular component is likely designed for a specific frequency around 897.5 MHz.

Applications

  • Cellular Communication Systems: Used in mobile phones and base stations to filter RF signals.
  • Wireless Communication Systems: Employed in Wi-Fi, Bluetooth, and other wireless devices.
  • GPS Receivers: Filters signals from GPS satellites for accurate positioning.
  • Remote Control Systems: Used to filter signals in remote control transmitters and receivers.
  • Television Broadcasting: Filters signals in television tuners.

Key Features

  • High Selectivity: Provides sharp rejection of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-density board layouts.
  • Compact Size: Enables miniaturization of electronic devices.
  • Stable Performance: Ensures consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer signals.
  • Enhanced System Performance: Optimizes the performance of RF communication systems.
  • Increased Range: Improves the range of wireless communication devices.
  • Reduced Interference: Minimizes interference from unwanted signals.
  • Simplified Design: Simplifies the design of RF circuits.

Additional Details

The 'CU' prefix could refer to a specific series of SAW filters from TDK. '452A1F' likely denotes specific design characteristics of the filter. '897.5' specifies the center frequency in MHz around which the filter operates. '1TE2' could be a specific version or manufacturing code. SAW filters operate by converting electrical signals into mechanical waves on a piezoelectric substrate. These mechanical waves are then converted back into electrical signals at the output. The design of the interdigital transducers (IDTs) on the substrate determines the filter's frequency response.

For precise specifications, including insertion loss, bandwidth, rejection, impedance, and package dimensions, refer to the official TDK datasheet for the CU452A1F-897.5-1TE2. Impedance matching is crucial for optimal performance of SAW filters.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,576 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess