EN
  • EN
  • DE

CS90-E2GA152MYVSA

Part No CS90-E2GA152MYVSA
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description CS90-E2GA152MYVSA / Sbu: Mid Voltage / (ammo Pack)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Ceramic
RoHS Compliant
Win Source Part Number 1053385-CS90-E2GA152MYVSA
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS90-E2GA152MYVSA CAD Model

Description

The CS90-E2GA152MYVSA is a ceramic disc capacitor manufactured by TDK Corporation. These capacitors are widely used in electronic circuits for various applications such as filtering, bypassing, and coupling signals. TDK is a well-established manufacturer known for producing high-quality electronic components, making this capacitor a reliable choice for many designs.

Applications

  • Power Supplies: Smoothing ripple voltage and filtering noise in power supply circuits.
  • Consumer Electronics: Used in devices like televisions, audio equipment, and appliances for signal coupling and decoupling.
  • Industrial Equipment: Employed in industrial control systems, machinery, and automation devices for filtering and transient voltage suppression.
  • Lighting Systems: Utilized in electronic ballasts and LED drivers for smoothing current and filtering harmonics.
  • Automotive Electronics: Used in various automotive control modules and systems for filtering and bypass applications.

Features

  • Ceramic Dielectric Material: Provides high stability and reliability in various operating conditions.
  • Compact Size: Allows for easy integration into densely populated circuit boards, saving valuable space.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions, ensuring consistent performance.
  • High Capacitance Value: 1500pF capacitance for effective filtering and energy storage.
  • Voltage Rating: Designed for high voltage applications.

Benefits

  • Improved Circuit Performance: Reduces noise and interference, leading to more stable and reliable operation of electronic devices.
  • Enhanced Product Reliability: High-quality components contribute to the overall durability and longevity of the end product.
  • Cost-Effective Solution: Ceramic disc capacitors offer a balance of performance and affordability for various applications.
  • Easy to Implement: Simple two-terminal device that is easy to solder and integrate into existing circuits.
  • Compliance: RoHS compliant, which means it is free from hazardous substances.

Additional Details

The CS90-E2GA152MYVSA capacitor offers a capacitance of 1500 pF (picofarads) with a specific tolerance. It is designed to operate efficiently within a defined temperature range. This component meets industry standards for safety and performance. Its small size makes it ideal for space-constrained applications. The capacitor is commonly mounted using through-hole technology, providing a secure and reliable connection to the circuit board. It's essential to consult the datasheet for the exact voltage rating and temperature characteristics for proper application.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess