The TDK CS11-E2GA222MYNSA is a multilayer ceramic capacitor (MLCC). MLCCs are used for various applications within electronic circuits. This capacitor is likely part of the CS series, known for general-purpose applications.
Applications
- Bypass capacitors in power supplies
- Decoupling capacitors for integrated circuits
- Filtering capacitors in signal processing circuits
- Timing circuits
- Smoothing capacitors in DC power supplies
Features
- Capacitance: 2200pF (2.2nF)
- Voltage Rating: Likely 25V or 50V (Consult datasheet)
- Tolerance: Likely +/-20% or +/-10% (Consult datasheet)
- Temperature Coefficient: Likely X7R or COG (Consult datasheet)
- Package: Surface Mount Device (SMD)
- RoHS Compliant
Benefits
- Provides stable capacitance over a wide range of temperatures and voltages (depending on the temperature coefficient)
- Offers low equivalent series resistance (ESR) for efficient filtering and decoupling
- Reduces noise and ripple in power supplies and signal processing circuits
- Ensures reliable performance in demanding environments
- Facilitates miniaturization of electronic circuits
Additional Details
Multilayer ceramic capacitors are widely used due to their small size, high reliability, and low cost. The specific characteristics of the CS11-E2GA222MYNSA capacitor, such as voltage rating, tolerance, and temperature coefficient, should be verified in the TDK datasheet for this part number. Understanding the temperature coefficient (e.g., X7R, COG) is important for selecting the appropriate capacitor for a given application, as it determines the capacitance variation with temperature.