EN
  • EN
  • DE

CLF7045NIT-6R8N-CA

Part No CLF7045NIT-6R8N-CA
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820602-CLF7045NIT-6R8N-CA
Ultra Librarian 3D Model Ultra Librarian CLF7045NIT-6R8N-CA CAD Model

Description

The CLF7045NIT-6R8N-CA is a wire-wound ferrite inductor manufactured by TDK Corporation. It is designed for use in power circuits, particularly in DC-DC converters and power supply circuits, providing effective filtering and energy storage capabilities.

Applications

  • DC-DC Converters: Used as a filtering or energy storage element in DC-DC converters.
  • Power Supplies: Employed in various power supply circuits for noise filtering and voltage regulation.
  • Voltage Regulators: Functions as an inductor in voltage regulator modules (VRMs).
  • Noise Filtering: Filters out unwanted noise and ripple in power lines.
  • Automotive Electronics: Applied in automotive power circuits.

Features

  • Wire-Wound Construction: Offers high current handling capability and low DC resistance.
  • Ferrite Core: Provides high inductance and good saturation characteristics.
  • Shielded Construction: Reduces electromagnetic interference (EMI) radiation.
  • High Current Capacity: Designed to handle significant current loads.
  • Low DC Resistance (DCR): Minimizes power losses due to resistance.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Efficient Power Conversion: Low DCR minimizes power loss, increasing overall efficiency.
  • Reduced EMI: Shielded construction helps to reduce electromagnetic interference with other components.
  • High Reliability: Robust construction ensures long-term reliable performance.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Stable Performance: Provides stable inductance over a range of temperatures and frequencies.

Additional Details

The CLF7045NIT-6R8N-CA has an inductance value of 6.8 μH. The tolerance on the inductance is typically ±30%. Its saturation current rating is specified to ensure stable inductance under high current conditions. It is designed to operate within a specified temperature range, typically from -40°C to +125°C. The component is compliant with RoHS standards, indicating it is lead-free. Its physical dimensions are approximately 7.3 mm x 7.0 mm x 4.5 mm. This inductor is commonly used in step-up, step-down, and buck-boost converter topologies. It is packaged on tape and reel for automated pick-and-place assembly.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess