EN
  • EN
  • DE

AD9398KSTZ-100

Part No AD9398KSTZ-100
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE 100MHZ HDMI 100LQFP / Video Interface 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications Video
Interface HDMI
Voltage - Supply 3.15V ~ 3.47V
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9398
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40167-AD9398KSTZ-100
Ultra Librarian 3D Model Ultra Librarian AD9398KSTZ-100 CAD Model

Description

The AD9398KSTZ-100 is a cutting-edge integrated circuit from Analog Devices Inc., designed to provide an exceptional solution for advanced video applications. This high-performance chip is tailored for video signal processing and is capable of handling high-definition (HD) content with ease. It is an ideal choice for designers looking to integrate top-notch video capabilities into their products.

Key Features

  • High-Definition Support: The AD9398KSTZ-100 supports HD video formats, making it suitable for applications requiring high-resolution video processing.
  • Advanced Color Processing: With its sophisticated color processing capabilities, this chip delivers vibrant and accurate colors, essential for professional-grade video quality.
  • Multiple Interface Options: It offers a variety of interfaces, including HDMI, DVI, and HDCP, providing flexibility for different video input sources and ensuring compatibility with a wide range of devices.
  • Integrated Audio Support: The chip also integrates audio processing, simplifying the design by reducing the need for additional audio components.
  • Energy Efficient: Designed with power efficiency in mind, the AD9398KSTZ-100 minimizes power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the AD9398KSTZ-100 allows it to be used in a broad array of applications. It is particularly well-suited for:

  • Digital TVs and HDTVs
  • Video projectors
  • Professional video editing and processing equipment
  • High-definition video game consoles
  • Advanced digital signage

Product Specifications

Manufactured by Analog Devices Inc., the AD9398KSTZ-100 comes in a compact LQFP-100 package, ensuring a small footprint on the printed circuit board (PCB). It operates over a wide temperature range, guaranteeing reliability and performance under various environmental conditions.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD9398KSTZ-100 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards, providing designers with confidence in their end products.

For more detailed information, including datasheets, technical documents, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess