EN
  • EN
  • DE

CLF7045NIT-471M-CA

Part No CLF7045NIT-471M-CA
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820599-CLF7045NIT-471M-CA
Ultra Librarian 3D Model Ultra Librarian CLF7045NIT-471M-CA CAD Model

Description

The CLF7045NIT-471M-CA is a shielded power inductor manufactured by TDK Corporation. It's designed for use in power supply circuits where a high inductance value and low DC resistance are required. Shielding helps to minimize electromagnetic interference (EMI).

Applications:

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Noise filtering
  • Power amplifiers
  • Automotive electronics

Features:

  • High inductance: The 470μH inductance value is suitable for various power supply applications.
  • Shielded construction: The shielded design minimizes EMI, allowing for use in sensitive electronic circuits.
  • Low DC resistance: Low DCR improves efficiency by reducing power loss.
  • High current handling: Designed to handle relatively high current levels.
  • Compact size: Its compact footprint allows for use in space-constrained applications.
  • RoHS compliant: Compliant with RoHS environmental standards.
  • Operating temperature range: Wide operating temperature range suitable for various environments.

Benefits:

  • Reduced EMI: Shielding minimizes electromagnetic interference, ensuring clean power delivery.
  • High efficiency: Low DC resistance contributes to higher efficiency in power conversion circuits.
  • Stable performance: Provides stable inductance and current handling capabilities.
  • Space saving: Compact size allows for use in densely populated boards.
  • Environmentally friendly: RoHS compliant material ensures environmentally friendly design.

Technical Specifications:

The CLF7045NIT-471M-CA has an inductance of 470 μH with a tolerance that is typically around ±20%. The DC resistance is very low, enhancing efficiency. The saturation current and rated current are specific to the part and can be found in the TDK datasheet. It is designed to operate over a wide temperature range, typically from -40°C to +125°C. The inductor is constructed with a ferrite core and shielded with magnetic materials to minimize EMI.

The CLF series of inductors from TDK are commonly used in power management circuits due to their robust design and excellent electrical characteristics. They are widely available and well-documented, making them a popular choice for power supply designers.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Comet America, LP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess