EN
  • EN
  • DE

CKCA43C0G1H471KT010N

Part No CKCA43C0G1H471KT010N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052099-CKCA43C0G1H471KT010N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKCA43C0G1H471KT010N CAD Model

Description

The CKCA43C0G1H471KT010N is a leaded ceramic capacitor produced by TDK Corporation. It features a capacitance of 470 pF, a voltage rating of 50V, and utilizes a C0G (NP0) dielectric. This capacitor is designed for applications demanding high stability and minimal loss, particularly in high-frequency circuits and precision timing applications.

Applications

  • Radio Frequency (RF) Circuits: Essential for tuning, filtering, and impedance matching in radio transmitters and receivers.
  • Oscillators: Used in crystal oscillators and other timing circuits where frequency stability is crucial.
  • Filters: Implemented in low-pass, high-pass, and band-pass filters for signal conditioning.
  • Sensors: Employed in sensor circuits that require stable and accurate capacitance values for reliable measurements.
  • Test and Measurement Equipment: Used in calibration standards and precision measurement instruments.

Features

  • Capacitance of 470 pF: Provides a specific capacitance value suitable for various circuit designs.
  • Voltage Rating of 50V: Can safely operate in circuits with voltage levels up to 50V.
  • C0G (NP0) Dielectric: Exhibits excellent capacitance stability over a wide range of temperatures and voltages.
  • Leaded Configuration: Facilitates easy through-hole mounting on printed circuit boards (PCBs).
  • Low Dissipation Factor: Minimizes energy loss within the capacitor, improving circuit efficiency.

Benefits

  • Superior Stability: The C0G dielectric ensures minimal capacitance drift with temperature and voltage changes.
  • Reduced Energy Loss: The low dissipation factor contributes to higher circuit efficiency.
  • Enhanced Reliability: The ceramic construction provides long-term reliability and consistent performance.
  • Simple Installation: The leaded design allows for easy and secure mounting on PCBs.
  • Improved Accuracy: The stable capacitance value ensures greater accuracy in sensitive circuits.

Additional Details

The CKCA43C0G1H471KT010N typically features a capacitance tolerance of ±10%. The leads are designed for easy soldering and reliable connection to the PCB. This capacitor is also RoHS compliant, meaning it meets environmental standards for hazardous substance restrictions. Consult the TDK datasheet for detailed technical specifications, including dimensions, operating temperature range, and soldering guidelines.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess