The CGA3E2X7R2A103KT0Y0N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for decoupling, filtering, and energy storage due to their small size, high capacitance, and reliability.
Applications
- Bypass capacitors in digital circuits
- Decoupling capacitors for integrated circuits
- Filtering capacitors in power supplies
- Timing circuits
- Resonant circuits
- High-frequency circuits
Features
- Multilayer ceramic construction
- Compact size (0603 package size)
- High capacitance value (10nF)
- X7R dielectric material
- Voltage rating of 100V
- High reliability
Benefits
- Effective noise reduction
- Stable performance over temperature
- Long lifespan
- Space-saving design
- Cost-effective solution
Additional Details
The CGA3E2X7R2A103KT0Y0N capacitor utilizes a ceramic dielectric material known as X7R. X7R dielectrics offer a good balance of capacitance stability over temperature and voltage. This means that the capacitance value changes relatively little over a wide range of temperatures, making it suitable for applications where stable performance is required. The capacitor's voltage rating is 100V, indicating the maximum DC voltage that can be safely applied across the capacitor. Exceeding this voltage can damage the capacitor and lead to circuit failure.
The capacitor's compact 0603 package size allows for high-density circuit designs. The 10nF capacitance value is suitable for a variety of applications, including decoupling and filtering. Decoupling capacitors are used to reduce noise on power supply lines by providing a local source of charge for integrated circuits. Filtering capacitors are used to remove unwanted frequencies from a signal. The capacitor's multilayer construction provides high capacitance in a small volume. The capacitor consists of multiple layers of ceramic dielectric material interleaved with metal electrodes. This construction allows for a large surface area and high capacitance value.
TDK's CGA series capacitors are known for their high reliability and long lifespan. They are manufactured using advanced materials and processes to ensure consistent performance and durability. They are commonly used in automotive, industrial, and consumer electronics applications. Proper handling and soldering techniques are crucial to ensure the long-term reliability of the capacitor. It is essential to follow the manufacturer's recommendations for soldering temperature and time.