EN
  • EN
  • DE

C4532C0G2E333JT000N

Part No C4532C0G2E333JT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1110+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 713899-C4532C0G2E333JT000N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C4532C0G2E333JT000N CAD Model

Description

The C4532C0G2E333JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor features a capacitance of 0.033µF (33nF), a voltage rating of 250V, and a C0G (NP0) dielectric material. The case size is 4532, corresponding to dimensions of 4.5mm x 3.2mm (or 1812 in imperial units). It is designed for applications requiring highly stable capacitance and a relatively high voltage rating, making it suitable for precision circuits, high-voltage applications, and circuits sensitive to capacitance drift.

Applications:

  • High-voltage power supplies
  • Snubber circuits
  • Precision timing circuits
  • High-frequency filters
  • Analog circuits requiring stable components

Features:

  • Capacitance: 0.033µF (33nF)
  • Voltage Rating: 250V
  • Dielectric Material: C0G (NP0)
  • Case Size: 4532 (1812)
  • Extremely stable capacitance
  • Low ESR (Equivalent Series Resistance)
  • High Q factor

Benefits:

  • Precise and stable circuit performance due to minimal capacitance variation
  • Reliable operation at higher voltages
  • Low losses and high efficiency in high-frequency applications
  • Suitable for demanding applications where stability and voltage rating are critical

Additional Details:

The C0G (NP0) dielectric offers exceptional stability, with capacitance varying by no more than ±30 ppm/°C over the operating temperature range. The 4532 case size provides a balance between capacitance value and size while accommodating the higher voltage requirements. The C4532C0G2E333JT000N is often used in industrial equipment, medical devices, and other applications requiring high precision and reliability. The terminations are typically nickel barrier with tin plating for excellent solderability. The high voltage rating makes it useful in applications where transient voltage spikes or high continuous voltages are present.

This capacitor is an excellent choice for applications demanding both high voltage rating and exceptional capacitance stability. The C0G dielectric ensures consistent performance in critical circuit functions, and the high voltage rating provides a safety margin for demanding applications.

You May Also Be Interested in

Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess