EN
  • EN
  • DE

C4532C0G2E223JT000N

Part No C4532C0G2E223JT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1144+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 709854-C4532C0G2E223JT000N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C4532C0G2E223JT000N CAD Model

Description

The C4532C0G2E223JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are essential passive components in electronic circuits, offering filtering, decoupling, and energy storage capabilities. This particular capacitor is designed for surface mount technology (SMT) and boasts a C0G dielectric, known for its exceptional stability. The part number encodes vital information about the capacitor's size, temperature characteristics, capacitance, and voltage rating.

Applications:

  • Decoupling Capacitors: Used to reduce noise on power supply lines in digital and analog circuits.
  • Filter Circuits: Employed in filters to remove unwanted frequencies or noise.
  • Timing Applications: Used in timing circuits such as oscillators and timers, where stability is crucial.
  • High-Frequency Circuits: Suited for use in RF and microwave circuits due to their low ESR and ESL.
  • General-Purpose Applications: Used in a broad range of electronic devices for various functions.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance within a compact form factor.
  • C0G (NP0) Dielectric: Offers outstanding capacitance stability with respect to temperature, voltage, and frequency.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High Insulation Resistance: Minimizes leakage current, ensuring efficient operation.
  • Non-Polarized: Simplifies circuit design as polarity is not a concern.

Benefits:

  • Exceptional Stability: Ensures consistent performance across a wide range of operating conditions.
  • Miniature Size: Facilitates high-density circuit board layouts.
  • High Reliability: Provides long-term dependable operation in demanding environments.
  • Low Equivalent Series Resistance (ESR): Reduces power dissipation and improves circuit efficiency, especially at high frequencies.
  • Cost-Effective: Delivers a cost-efficient solution for numerous capacitor applications.

Additional Details:

The C4532 within the part number indicates the capacitor's dimensions (4.5mm x 3.2mm). The C0G dielectric signifies a Class 1 ceramic capacitor with a temperature coefficient close to zero, ideal for critical timing and filtering circuits. The 2E signifies the voltage rating, determined by consulting the TDK datasheet. The 223J represents a capacitance value of 22nF (22 x 10^3 pF) with a tolerance of ±5%. The T000N portion provides packaging and additional characteristic specifications, which can be referenced in TDK's datasheet. These capacitors find extensive use in applications needing stable and precise capacitance values, such as communication equipment and precision instrumentation. Implementing proper soldering techniques is essential for reliable SMT assembly. Given its stability and reliability, this capacitor is ideally suited for demanding and sensitive applications.

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess