EN
  • EN
  • DE

C3225Y5V1E106ZT000N

Part No C3225Y5V1E106ZT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983930-C3225Y5V1E106ZT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3225Y5V1E106ZT000N CAD Model

Description

The C3225Y5V1E106ZT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. These components serve as a fundamental building block in electronic circuits, performing functions like decoupling, bypassing, filtering, and energy storage. Given its Y5V dielectric, this capacitor is typically used in applications where a large capacitance change with temperature can be tolerated.

Applications

  • Decoupling capacitors in power supplies: Reduces voltage ripple and provides a stable voltage source.
  • Bypass capacitors in general electronic circuits: Filters out unwanted noise and provides a low-impedance path for high-frequency signals.
  • Filtering in less temperature-sensitive circuits: Smooths out voltage variations in circuits where temperature stability is not critical.
  • General-purpose applications in non-critical circuits: Suitable for applications where capacitance drift with temperature is acceptable.

Features

  • Capacitance: 10µF (10 microfarads).
  • Voltage Rating: 25V.
  • Temperature Characteristics: Y5V (+22%/-82% capacitance change from -30°C to +85°C).
  • Size: 1210 (EIA standard, 3.2mm x 2.5mm).
  • Termination: Sn (Tin) plating.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • High Capacitance Value: Provides a significant capacitance value in a relatively small package.
  • Cost-Effective: Y5V capacitors are typically less expensive than capacitors with more stable dielectrics.
  • Suitable for Non-Critical Applications: Ideal for applications where capacitance drift with temperature is not a major concern.
  • Easy to Use: Surface-mount package is compatible with automated assembly processes.

Additional Details

The C3225Y5V1E106ZT000N utilizes a ceramic dielectric material to achieve its capacitance. It is intended for reflow soldering and is compatible with standard SMT assembly equipment. Due to its Y5V temperature characteristic, the capacitance of this component varies significantly with temperature. Therefore, it should be used in applications where this variation is acceptable. The 1210 package size provides a balance between capacitance and physical dimensions.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess