EN
  • EN
  • DE

C3225X7R1E106K

Part No C3225X7R1E106K
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description Commercial Grade ( General (Up to 50V) )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1158452-C3225X7R1E106K
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3225X7R1E106K CAD Model

Description

The C3225X7R1E106K is a ceramic capacitor manufactured by TDK Corporation. It is designed for general-purpose applications in electronic circuits, providing stable capacitance over a wide range of temperatures and voltages. This capacitor features a high dielectric constant, enabling it to store a significant amount of charge in a compact size.

Applications

  • Power supply decoupling
  • Filtering in electronic circuits
  • Signal smoothing
  • Bypass applications
  • Resonance circuits

Features

  • X7R dielectric material: Provides stable capacitance over a temperature range of -55°C to +125°C.
  • High capacitance value: 10µF, suitable for various energy storage and filtering applications.
  • Voltage rating: 25V, appropriate for low-voltage circuits.
  • Compact size: 1210 (3225 Metric) case size, allows for high-density mounting on PCBs.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Stable performance: The X7R dielectric ensures consistent capacitance over a wide temperature range, enhancing circuit reliability.
  • Effective decoupling: Reduces noise and voltage fluctuations in power supplies, improving the performance of sensitive electronic components.
  • Space-saving design: The compact 1210 size allows for efficient use of PCB space, ideal for miniaturized devices.
  • Versatile application: Suitable for a broad range of electronic circuits, simplifying component selection and reducing inventory costs.
  • Environmental compliance: Meets RoHS standards, ensuring environmental responsibility and compliance with international regulations.

Specifications

Capacitance: 10µF
Voltage Rating: 25V
Temperature Coefficient: X7R
Temperature Range: -55°C to +125°C
Case Size: 1210 (3225 Metric)
Tolerance: ±10%
Termination: SMD (Surface Mount Device)

The C3225X7R1E106K capacitor is widely used in various electronic devices due to its reliable performance, compact size, and environmental compliance. Its stable capacitance characteristics make it an excellent choice for demanding applications requiring consistent performance over a broad temperature range.

You May Also Be Interested in

TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess