The TPSV687K006R0100 is a surface mount solid electrolytic capacitor from AVX Corporation. It is part of the TPS series, known for its robust performance and reliability in demanding applications. This capacitor features a molded case and is designed for automated placement on printed circuit boards.
Applications
- DC-DC converters
- Power management circuits
- Filtering in electronic circuits
- Storage and bypass applications
- Industrial control systems
Features
- Surface mount design
- Molded case
- Solid electrolytic capacitor
- High volumetric efficiency
- RoHS compliant
Benefits
- Provides stable capacitance over a wide temperature range.
- Offers low ESR (Equivalent Series Resistance), leading to reduced power loss and improved circuit efficiency.
- Ensures long operational life and high reliability.
- Facilitates high-density PCB designs due to its compact size.
- Reduces the risk of component failure in harsh environments.
Technical Specifications
The TPSV687K006R0100 has a capacitance of 680µF (microfarads) with a tolerance of ±10%. The voltage rating is 6.3V DC. The ESR is 0.100 Ohms. It operates in a temperature range of -55°C to +105°C. The dimensions of the component are standard for its case size (consult datasheet for precise measurements). It adheres to relevant industry standards for performance and safety. It's a Tantalum capacitor with polymer cathode providing a safe benign failure mode.