EN
  • EN
  • DE

C3216X5R1A225KT000N

Part No C3216X5R1A225KT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166334-C3216X5R1A225KT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3216X5R1A225KT000N CAD Model

Description

The C3216X5R1A225KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring a relatively high capacitance value in a small size. This capacitor utilizes an X5R dielectric material, which offers good capacitance stability over a moderate temperature range.

Applications:

  • Decoupling capacitors in power supplies
  • Smoothing capacitors in DC-DC converters
  • Bypass capacitors in digital circuits
  • General-purpose applications requiring high capacitance
  • Noise filtering in electronic devices

Features:

  • Capacitance: 2.2 µF (microfarads)
  • Voltage Rating: 10 V (Volts)
  • Dielectric Material: X5R
  • Temperature Coefficient: ±15% (-55°C to +85°C)
  • Tolerance: ±10%
  • Size: 1206 (3.2 mm x 1.6 mm)
  • Termination: Nickel barrier with tin plating

Benefits:

  • High Capacitance: Provides a relatively high capacitance value in a small form factor.
  • Stable Performance: The X5R dielectric offers reasonably stable capacitance over a moderate temperature range.
  • Compact Size: The 1206 package allows for high-density mounting on PCBs.
  • Reliable: TDK's manufacturing processes ensure high reliability and long operational life.
  • Versatile: Suitable for a variety of general-purpose applications.

Additional Details:

The C3216X5R1A225KT000N capacitor is constructed using a multi-layer ceramic structure. The nickel barrier termination provides excellent solderability and resistance to solder leaching. The 1206 package is compatible with standard automated assembly equipment. This capacitor meets RoHS compliance standards, indicating it does not contain hazardous substances. It is designed for reflow soldering processes.

X5R capacitors offer a good compromise between capacitance value, stability, and size. They are well-suited for applications where high capacitance is required, and moderate capacitance variations with temperature are acceptable, such as decoupling and filtering in power supplies and digital circuits.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5994
Chilisin
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Chilisin
Lowest to $0.0021
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
ACX
Lowest to $0.1640
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess