The C3216X5R0J226MT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is part of TDK's C series, recognized for their reliability and general-purpose applications in electronic circuits. This particular model has a capacitance of 22µF and a voltage rating of 6.3V. It utilizes an X5R dielectric, ensuring stable performance over a temperature range of -55°C to +85°C.
Applications
- Power supply decoupling
- Bypass capacitors in electronic circuits
- Smoothing capacitors in DC-DC converters
- General-purpose applications requiring stable capacitance over temperature
- Noise filtering in various electronic devices
Features
- High capacitance value (22µF) in a compact size
- X5R dielectric for stable performance over temperature
- Voltage rating of 6.3V
- Excellent reliability and long lifespan
- Surface-mount technology (SMT) for automated assembly
- RoHS compliant
Benefits
- Effective decoupling and noise filtering in electronic circuits
- Stable performance over a wide temperature range
- Reduces the number of components needed due to high capacitance
- Suitable for high-density circuit board designs
- Facilitates automated assembly, reducing manufacturing costs
Technical Specifications
The C3216X5R0J226MT000N capacitor has a case size of 1206 (3216 metric). The X5R dielectric offers a capacitance variation of ±20% over the operating temperature range. It is designed for surface mounting and is lead-free, compatible with reflow soldering processes. Insulation resistance is high, ensuring minimal leakage current. The self-resonant frequency (SRF) is dependent on mounting conditions but is typically in the MHz range. The capacitor is well-suited for applications requiring a high capacitance value at a low voltage, such as in portable electronic devices and power management circuits.