EN
  • EN
  • DE

C3216C0G2A104JT000E

Part No C3216C0G2A104JT000E
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107223-C3216C0G2A104JT000E
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3216C0G2A104JT000E CAD Model

Description

The TDK C3216C0G2A104JT000E is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. This capacitor is characterized by its stable COG dielectric, which offers excellent temperature stability and low loss characteristics. It belongs to TDK's C series, known for reliability and performance.

Applications:

  • Bypass and decoupling in electronic circuits
  • Filtering in power supplies
  • Timing circuits
  • Signal conditioning
  • General-purpose applications

Features:

  • COG (Class 1) dielectric material
  • High stability over temperature
  • Low dissipation factor (low ESR)
  • Compact size (3216/1206)
  • Surface mount device (SMD)

Benefits:

  • Stable performance in varying temperature conditions
  • Minimal signal distortion and power loss
  • Reliable operation in demanding environments
  • Space-saving design for high-density circuits
  • Easy assembly using standard surface mount techniques

Additional Details:

The C3216C0G2A104JT000E capacitor has a capacitance value of 0.1 µF (104). The voltage rating is typically 100V. The COG dielectric ensures that the capacitance changes minimally with temperature, making it suitable for critical applications where stability is essential. The compact 3216 (1206) package size allows for high-density circuit designs. The low dissipation factor minimizes energy loss and ensures efficient circuit operation. Detailed specifications, including tolerance, temperature coefficient, and insulation resistance, are available in the official TDK datasheet. Proper soldering techniques are essential for reliable assembly. This capacitor provides a stable and reliable solution for general-purpose capacitive needs in a wide range of electronic circuits.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
TDK Corporation
Lowest to $0.0244
TDK Corporation
Lowest to $0.5994
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
TDK Corporation
Lowest to $0.1360

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3676 $51.4640
335+ $0.3016 $101.0360
515+ $0.2922 $150.4830
710+ $0.2827 $200.7170
915+ $0.2733 $250.0695
1,225+ $0.2451 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess