EN
  • EN
  • DE

C1608X7R1H102KT

Part No C1608X7R1H102KT
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820075-C1608X7R1H102KT
Ultra Librarian 3D Model Ultra Librarian C1608X7R1H102KT CAD Model

Description

The C1608X7R1H102KT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications and utilizes an X7R dielectric material, which provides good capacitance stability over a wide temperature range.

Applications:

  • Decoupling in electronic circuits
  • Smoothing power supply lines
  • Bypass capacitors
  • Filtering applications
  • General electronic devices requiring capacitance

Features:

  • Capacitance: 1000 pF (1 nF)
  • Voltage Rating: 50 V (Volts)
  • Dielectric Material: X7R
  • Temperature Coefficient: ±15% (-55°C to +125°C)
  • Tolerance: ±10%
  • Size: 0603 (1.6 mm x 0.8 mm)
  • Termination: Nickel barrier with tin plating

Benefits:

  • Stable Performance: The X7R dielectric offers relatively stable capacitance over a broad temperature range, ensuring consistent performance.
  • Compact Size: The 0603 package allows for high-density mounting on PCBs, saving valuable board space.
  • Reliable: TDK's high-quality manufacturing ensures reliable performance and long operational life.
  • Versatile: Suitable for a variety of general-purpose applications in electronic circuits.
  • Cost-Effective: Provides a good balance of performance and cost for general applications.

Additional Details:

The C1608X7R1H102KT capacitor utilizes a multi-layer ceramic construction. The nickel barrier termination ensures excellent solderability and prevents solder leaching during assembly. The 0603 package is a standard size compatible with automated pick-and-place equipment. This capacitor is designed to meet RoHS compliance standards, indicating it does not contain hazardous substances. It is suitable for reflow soldering processes.

The X7R dielectric provides a good compromise between stability and size, making it a popular choice for decoupling and bypass applications. While not as stable as C0G/NP0 dielectrics, X7R capacitors offer a higher capacitance per volume. They are suitable for applications where moderate capacitance variations with temperature are acceptable.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess