EN
  • EN
  • DE

ADG5434BCPZ-REEL7

Part No ADG5434BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW ANLG QUAD SPDT 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 14 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 186ns, 104ns
-3db Bandwidth 140MHz
Charge Injection 176pC
Channel Capacitance (CS(off), CD(off)) 15pF, 23pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 767869-ADG5434BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG5434
Introduction Date March 26, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG5434BCPZ-REEL7 CAD Model

Description

Product Overview: ADG5434BCPZ-REEL7

The ADG5434BCPZ-REEL7 is a high-performance, quad SPDT (Single Pole Double Throw) switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is designed for use in a wide range of applications, including data acquisition systems, communication systems, and relay replacements, where high signal integrity and robustness are essential.

Key Features

  • Low On-Resistance: The ADG5434BCPZ-REEL7 boasts a low on-resistance (Ron) typically around 4.5 ohms, which ensures minimal signal distortion and power loss across the switch.
  • High Voltage Range: It operates over a wide single/dual supply voltage range of ±9 V to ±22 V or +9 V to +40 V, providing flexibility for various circuit designs.
  • Enhanced ESD Protection: The device features robust electrostatic discharge (ESD) protection, increasing its reliability and lifespan in demanding environments.
  • Latch-Up Proof: Built with a latch-up proof design, the switch provides additional security against high current surges, ensuring stable operation.
  • Low Power Consumption: With its low power dissipation, the ADG5434BCPZ-REEL7 is an energy-efficient choice for battery-powered devices.

Applications

The ADG5434BCPZ-REEL7 is versatile and can be used in various applications, including:

  • Automatic Test Equipment (ATE)
  • Sample and Hold Systems
  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems

Technical Specifications

With a 44-lead LFCSP (Lead Frame Chip Scale Package), the ADG5434BCPZ-REEL7 offers a compact footprint suitable for space-constrained applications. The device also features a wide operating temperature range from -40°C to +125°C, accommodating various industrial environments.

Packaging and Quality Assurance

The ADG5434BCPZ-REEL7 comes in a tape and reel packaging format, designated by the 'REEL7' suffix, which facilitates automated assembly processes for high-volume production. Analog Devices Inc. ensures that each unit meets strict quality standards, providing reliable and consistent performance for critical applications.

For designers and engineers looking for a robust, high-performance switching solution, the ADG5434BCPZ-REEL7 from Analog Devices Inc. offers an excellent blend of features, ensuring signal integrity and operational reliability.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess