The C1608X7R1A474KT is a ceramic capacitor produced by TDK Corporation. It is part of the C1608 series, which denotes its 1.6mm x 0.8mm (0603) size. This capacitor uses an X7R dielectric, providing a good balance of capacitance stability and volumetric efficiency. With a capacitance of 0.47uF and a voltage rating of 10V, the C1608X7R1A474KT is appropriate for general-purpose applications such as decoupling and filtering.
Applications
- Decoupling capacitors in power supplies
- Bypass capacitors in digital circuits
- Filtering applications
- Smoothing capacitors
Features
- X7R dielectric material
- Compact 1608 (0603) case size
- 0.47uF capacitance
- 10V voltage rating
Benefits
- Effective noise suppression
- Stable performance over a moderate temperature range
- Space-saving design
Additional Details
The C1608X7R1A474KT is a surface-mount ceramic capacitor designed for automated assembly processes. The X7R dielectric provides reasonable capacitance stability over a temperature range of -55°C to +125°C. The capacitor is RoHS compliant. The tolerance is +/- 10%.