EN
  • EN
  • DE

C1608X5R1E475KT000E

Part No C1608X5R1E475KT000E
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959795-C1608X5R1E475KT000E
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608X5R1E475KT000E CAD Model

Description

The C1608X5R1E475KT000E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general electronic applications requiring stable and reliable capacitance in a compact form factor. This capacitor is commonly used for decoupling, bypass, and filtering in a variety of circuits.

Applications:

  • Power Supply Decoupling: Stabilizes voltage rails by filtering out noise and ripple.
  • Bypass Capacitors in Digital Circuits: Removes unwanted high-frequency signals from digital lines.
  • Filtering in Analog Circuits: Smoothes signals and reduces noise in analog signal paths.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and digital cameras.
  • Industrial Electronics: Used in control systems, instrumentation, and automation equipment.

Features:

  • Capacitance Value: 4.7 µF capacitance.
  • Compact Size: 1608 (0603) case size for high-density PCB layouts.
  • X5R Dielectric: Stable performance from -55°C to +85°C.
  • Multilayer Ceramic Construction: Provides high capacitance in a small volume.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced Circuit Performance: Provides stable voltage and reduces noise for optimal circuit operation.
  • Space Savings: Small size allows for more compact and efficient designs.
  • Reliable Operation: X5R dielectric ensures stable capacitance over temperature variations.
  • Long-Term Stability: Ceramic capacitors offer excellent long-term reliability.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Technical Specifications:

Capacitance: 4.7 µF

Voltage Rating: 25 V

Dielectric: X5R

Case Size: 1608 (0603 Metric)

Tolerance: ±10%

Operating Temperature: -55°C to +85°C

Termination: Nickel Barrier with Tin Plating

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,485+ $0.0337 $50.0445
3,615+ $0.0277 $100.1355
5,600+ $0.0268 $150.0800
7,725+ $0.0259 $200.0775
9,965+ $0.0251 $250.1215
13,335+ $0.0225 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 1485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess