EN
  • EN
  • DE

C1608X5R1C225KT

Part No C1608X5R1C225KT
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0712+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 718031-C1608X5R1C225KT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1608X5R1C225KT CAD Model

Description

The C1608X5R1C225KT is a ceramic multilayer capacitor (MLCC) manufactured by TDK Corporation. It belongs to the X5R series, known for its temperature stability and relatively high capacitance values in a compact size. This capacitor is widely used in various electronic circuits for decoupling, bypassing, and filtering applications.

Applications

  • Decoupling in power supplies
  • Bypassing noise in digital circuits
  • Filtering in signal processing circuits
  • DC blocking
  • Smoothing voltage fluctuations

Features

  • X5R Dielectric: Provides stable capacitance over a temperature range of -55°C to +85°C.
  • Compact Size: 1608 (EIA 0603) case size, suitable for high-density circuit board designs.
  • High Capacitance: 2.2µF capacitance value.
  • Voltage Rating: 16V DC voltage rating.
  • RoHS Compliant: Lead-free and compliant with RoHS environmental regulations.

Benefits

  • Stable Performance: The X5R dielectric ensures reliable capacitance performance under varying temperature conditions.
  • Space Saving: The small 0603 package allows for dense component placement on circuit boards.
  • Effective Decoupling: Provides excellent decoupling performance to minimize noise and voltage fluctuations.
  • Wide Range of Applications: Suitable for a broad range of general-purpose applications.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor meets environmental standards.

Additional Details

The C1608X5R1C225KT has a capacitance tolerance of ±10%. Its operating temperature range is -55°C to +85°C. The termination finish is typically matte tin plating, which provides excellent solderability. The capacitor is designed for reflow soldering and is supplied in tape and reel packaging for automated assembly.

This MLCC offers a reliable and cost-effective solution for a variety of general-purpose applications requiring stable capacitance performance and compact size. Its characteristics make it ideal for use in portable devices, consumer electronics, and industrial equipment.

You May Also Be Interested in

TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,825+ $0.0316 $57.6700
4,445+ $0.0260 $115.5700
6,885+ $0.0252 $173.5020
9,480+ $0.0244 $231.3120
12,255+ $0.0236 $289.2180
16,395+ $0.0212 $347.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,999 pieces
MOQ: 1825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess